RES 3.48Mohm 1/2W 1% AXIAL
3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,3.48MOhms,250WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF553M4800FHR6 | CMF553M4800FHR6-ND | 41C2906 |
| Product Name | RES 3.48M OHM 1/2W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3.48E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |