Vishay Intertechnology, Inc. RES 3.48 OHM 1/2W 1% AXIAL CMF553R4800FKEB

Description
RES 3.48ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1/2W 1% AXIAL - CMF553R4800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1/2W 1% AXIAL
CMF553R4800FKEB
RES 3.48 OHM 1/2W 1% AXIAL CMF553R4800FKEB
RES 3.48ohm 1/2W 1% AXIAL

RES 3.48ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R4800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R4800FKEB-ND
Through Hole Resistors CMF553R4800FKEB-ND
3.48 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48 1% T-1 Eb E3 Vishay - 68P5966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48 1% T-1 Eb E3 Vishay
68P5966
Cmf-55 3.48 1% T-1 Eb E3 Vishay 68P5966
CMF-55 3.48 1% T-1 EB e3

CMF-55 3.48 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R4800FKEB CMF553R4800FKEB-ND 68P5966
Product Name RES 3.48 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.48 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details