Vishay Intertechnology, Inc. RES 402K OHM 1/2W .1% AXIAL CMF55402K00BEEA

Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W .1% AXIAL - CMF55402K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W .1% AXIAL
CMF55402K00BEEA
RES 402K OHM 1/2W .1% AXIAL CMF55402K00BEEA
RES 402Kohm 1/2W .1% AXIAL

RES 402Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00BEEA-ND
Through Hole Resistors CMF55402K00BEEA-ND
402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 402K .1% T-9 Ea E3 Vishay - 68P7815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402K .1% T-9 Ea E3 Vishay
68P7815
Cmf-55 402K .1% T-9 Ea E3 Vishay 68P7815
CMF-55 402K .1% T-9 EA e3

CMF-55 402K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00BEEA CMF55402K00BEEA-ND 68P7815
Product Name RES 402K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 402K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details