Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M3000JNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M3000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M3000JNRE
Metal Film Resistors - CMF553M3000JNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553M3000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000JNRE-ND
Through Hole Resistors CMF553M3000JNRE-ND
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3M 5% T-00 R36 Vishay - 68P5805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 5% T-00 R36 Vishay
68P5805
Cmf-55 3.3M 5% T-00 R36 Vishay 68P5805
CMF-55 3.3M 5% T-00 R36

CMF-55 3.3M 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000JNRE CMF553M3000JNRE-ND 68P5805
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.3M 5% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details