Vishay Intertechnology, Inc. RES 402K OHM 1/2W .1% AXIAL CMF55402K00BER670

Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W .1% AXIAL - CMF55402K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W .1% AXIAL
CMF55402K00BER670
RES 402K OHM 1/2W .1% AXIAL CMF55402K00BER670
RES 402Kohm 1/2W .1% AXIAL

RES 402Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00BER670-ND
Through Hole Resistors CMF55402K00BER670-ND
402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4707 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4707
Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4707
CMF55, 402 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 402 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00BER670 CMF55402K00BER670-ND 41C4707
Product Name RES 402K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 402 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details