Vishay Intertechnology, Inc. RES 3.74M OHM 1/2W 2% AXIAL CMF553M7400GNRE

Description
RES 3.74Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.74Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74M OHM 1/2W 2% AXIAL - CMF553M7400GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/2W 2% AXIAL
CMF553M7400GNRE
RES 3.74M OHM 1/2W 2% AXIAL CMF553M7400GNRE
RES 3.74Mohm 1/2W 2% AXIAL

RES 3.74Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M7400GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7400GNRE-ND
Through Hole Resistors CMF553M7400GNRE-ND
3.74 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.74M 2% T-00 R36 Vishay - 68P5873 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74M 2% T-00 R36 Vishay
68P5873
Cmf-55 3.74M 2% T-00 R36 Vishay 68P5873
CMF-55 3.74M 2% T-00 R36

CMF-55 3.74M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7400GNRE CMF553M7400GNRE-ND 68P5873
Product Name RES 3.74M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.74M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details