Vishay Intertechnology, Inc. Through Hole Resistors CMF553M4000GKEK

Description
3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M4000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4000GKEK-ND
Through Hole Resistors CMF553M4000GKEK-ND
3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M4000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M4000GKEK
Metal Film Resistors - CMF553M4000GKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.4M 2% T-1 Ek E3 Vishay - 68P5827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.4M 2% T-1 Ek E3 Vishay
68P5827
Cmf-55 3.4M 2% T-1 Ek E3 Vishay 68P5827
CMF-55 3.4M 2% T-1 EK e3

CMF-55 3.4M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4000GKEK-ND CMF553M4000GKEK 68P5827
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.4M 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers