Vishay Intertechnology, Inc. RES 3.9M OHM 1/2W 1% AXIAL CMF553M9000FKRE

Description
RES 3.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/2W 1% AXIAL - CMF553M9000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/2W 1% AXIAL
CMF553M9000FKRE
RES 3.9M OHM 1/2W 1% AXIAL CMF553M9000FKRE
RES 3.9Mohm 1/2W 1% AXIAL

RES 3.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M9000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000FKRE-ND
Through Hole Resistors CMF553M9000FKRE-ND
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay - 41C2945 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay
41C2945
Cmf55, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay 41C2945
CMF55, 3.9 MOhm, +/- 1 Percent, 100 ppm

CMF55, 3.9 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M9000FKRE CMF553M9000FKRE-ND 41C2945
Product Name RES 3.9M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.9 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details