Vishay Intertechnology, Inc. RES 3.4M OHM 1/2W 2% AXIAL CMF553M4000GKBF

Description
RES 3.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4M OHM 1/2W 2% AXIAL - CMF553M4000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4M OHM 1/2W 2% AXIAL
CMF553M4000GKBF
RES 3.4M OHM 1/2W 2% AXIAL CMF553M4000GKBF
RES 3.4Mohm 1/2W 2% AXIAL

RES 3.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M4000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4000GKBF-ND
Through Hole Resistors CMF553M4000GKBF-ND
3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.4 Mohm, +/2 Percent, 100 Ppm Vishay - 41C2904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.4 Mohm, +/2 Percent, 100 Ppm Vishay
41C2904
Cmf55, 3.4 Mohm, +/2 Percent, 100 Ppm Vishay 41C2904
CMF55, 3.4 MOhm, +/- 2 Percent, 100 ppm

CMF55, 3.4 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4000GKBF CMF553M4000GKBF-ND 41C2904
Product Name RES 3.4M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 3.4 Mohm, +/2 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.40E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details