Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R2400FKRE

Description
Metal Film Resistors - Through Hole CMF-55 3.24 1% T-1 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 3.24 1% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R2400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R2400FKRE
Metal Film Resistors - CMF553R2400FKRE
Metal Film Resistors - Through Hole CMF-55 3.24 1% T-1 R36

Metal Film Resistors - Through Hole CMF-55 3.24 1% T-1 R36

Supplier's Site
Through Hole Resistors - CMF553R2400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R2400FKRE-ND
Through Hole Resistors CMF553R2400FKRE-ND
3.24 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.24 1% T-1 R36 Vishay - 68P5939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.24 1% T-1 R36 Vishay
68P5939
Cmf-55 3.24 1% T-1 R36 Vishay 68P5939
CMF-55 3.24 1% T-1 R36

CMF-55 3.24 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R2400FKRE CMF553R2400FKRE-ND 68P5939
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.24 1% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details