Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M2000FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M2000FKBF
Metal Film Resistors - CMF553M2000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553M2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2000FKBF-ND
Through Hole Resistors CMF553M2000FKBF-ND
3.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.2 Mohm, +/1 Percent, 100 Ppm Vishay - 41C2874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.2 Mohm, +/1 Percent, 100 Ppm Vishay
41C2874
Cmf55, 3.2 Mohm, +/1 Percent, 100 Ppm Vishay 41C2874
CMF55, 3.2 MOhm, +/- 1 Percent, 100 ppm

CMF55, 3.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2000FKBF CMF553M2000FKBF-ND 41C2874
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 3.2 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details