Vishay Intertechnology, Inc. RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHBF

Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote
Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.164M OHM 1/2W 1% AXIAL - CMF553M1640FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.164M OHM 1/2W 1% AXIAL
CMF553M1640FHBF
RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHBF
RES 3.164Mohm 1/2W 1% AXIAL

RES 3.164Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay - 41C2864 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay
41C2864
Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay 41C2864
CMF55, 3.164 MOhm, +/- 1 Percent, 50 ppm

CMF55, 3.164 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF553M1640FHBF 41C2864
Product Name RES 3.164M OHM 1/2W 1% AXIAL Cmf55, 3.164 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details