Vishay Intertechnology, Inc. RES 3.9M OHM 1/2W 1% AXIAL CMF553M9000FKBF

Description
RES 3.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/2W 1% AXIAL - CMF553M9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/2W 1% AXIAL
CMF553M9000FKBF
RES 3.9M OHM 1/2W 1% AXIAL CMF553M9000FKBF
RES 3.9Mohm 1/2W 1% AXIAL

RES 3.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M9000FKBF-ND
Through Hole Resistors CMF553M9000FKBF-ND
3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M9000FKBF CMF553M9000FKBF-ND
Product Name RES 3.9M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers