Vishay Intertechnology, Inc. Through Hole Resistors CMF553R3200FKRE

Description
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R3200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3200FKRE-ND
Through Hole Resistors CMF553R3200FKRE-ND
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32 OHM 1/2W 1% AXIAL - CMF553R3200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/2W 1% AXIAL
CMF553R3200FKRE
RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FKRE
RES 3.32ohm 1/2W 1% AXIAL

RES 3.32ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 64J8647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
64J8647
Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 64J8647
Resistor,Metal Film,3.32Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3200FKRE-ND CMF553R3200FKRE 64J8647
Product Name Through Hole Resistors RES 3.32 OHM 1/2W 1% AXIAL Resistor,metal Film,3.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers