Vishay Intertechnology, Inc. RES 3.12M OHM 1/2W 1% AXIAL CMF553M1200FKEA

Description
RES 3.12Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.12Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12M OHM 1/2W 1% AXIAL - CMF553M1200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12M OHM 1/2W 1% AXIAL
CMF553M1200FKEA
RES 3.12M OHM 1/2W 1% AXIAL CMF553M1200FKEA
RES 3.12Mohm 1/2W 1% AXIAL

RES 3.12Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1200FKEA-ND
Through Hole Resistors CMF553M1200FKEA-ND
3.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.12 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.12M 1% T-1 Ea E3 Vishay - 68P5751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.12M 1% T-1 Ea E3 Vishay
68P5751
Cmf-55 3.12M 1% T-1 Ea E3 Vishay 68P5751
CMF-55 3.12M 1% T-1 EA e3

CMF-55 3.12M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1200FKEA CMF553M1200FKEA-ND 68P5751
Product Name RES 3.12M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.12M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.12E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details