Vishay Intertechnology, Inc. RES 3.83 OHM 1/2W 1% AXIAL CMF553R8300FKEA

Description
RES 3.83ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 1/2W 1% AXIAL - CMF553R8300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1/2W 1% AXIAL
CMF553R8300FKEA
RES 3.83 OHM 1/2W 1% AXIAL CMF553R8300FKEA
RES 3.83ohm 1/2W 1% AXIAL

RES 3.83ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R8300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R8300FKEA-ND
Through Hole Resistors CMF553R8300FKEA-ND
3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83 1% T-1 Ea E3 Vishay - 68P5988 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83 1% T-1 Ea E3 Vishay
68P5988
Cmf-55 3.83 1% T-1 Ea E3 Vishay 68P5988
CMF-55 3.83 1% T-1 EA e3

CMF-55 3.83 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R8300FKEA CMF553R8300FKEA-ND 68P5988
Product Name RES 3.83 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.83 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details