Vishay Intertechnology, Inc. Through Hole Resistors CMF553M7500FKEB

Description
3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M7500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M7500FKEB-ND
Through Hole Resistors CMF553M7500FKEB-ND
3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.75 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.75M OHM 1/2W 1% AXIAL - CMF553M7500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.75M OHM 1/2W 1% AXIAL
CMF553M7500FKEB
RES 3.75M OHM 1/2W 1% AXIAL CMF553M7500FKEB
RES 3.75Mohm 1/2W 1% AXIAL

RES 3.75Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.75M 1% T-1 Eb E3 Vishay - 68P5878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.75M 1% T-1 Eb E3 Vishay
68P5878
Cmf-55 3.75M 1% T-1 Eb E3 Vishay 68P5878
CMF-55 3.75M 1% T-1 EB e3

CMF-55 3.75M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M7500FKEB-ND CMF553M7500FKEB 68P5878
Product Name Through Hole Resistors RES 3.75M OHM 1/2W 1% AXIAL Cmf-55 3.75M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details