Vishay Intertechnology, Inc. RES 3.4M OHM 1/2W 1% AXIAL CMF553M4000FKBF

Description
RES 3.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4M OHM 1/2W 1% AXIAL - CMF553M4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4M OHM 1/2W 1% AXIAL
CMF553M4000FKBF
RES 3.4M OHM 1/2W 1% AXIAL CMF553M4000FKBF
RES 3.4Mohm 1/2W 1% AXIAL

RES 3.4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4000FKBF-ND
Through Hole Resistors CMF553M4000FKBF-ND
3.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.4M 1% T-1 B14 Vishay - 68P5825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.4M 1% T-1 B14 Vishay
68P5825
Cmf-55 3.4M 1% T-1 B14 Vishay 68P5825
CMF-55 3.4M 1% T-1 B14

CMF-55 3.4M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4000FKBF CMF553M4000FKBF-ND 68P5825
Product Name RES 3.4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.4M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details