Vishay Intertechnology, Inc. Through Hole Resistors CMF553M6000FKEA

Description
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M6000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6000FKEA-ND
Through Hole Resistors CMF553M6000FKEA-ND
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.6M OHM 1/2W 1% AXIAL - CMF553M6000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/2W 1% AXIAL
CMF553M6000FKEA
RES 3.6M OHM 1/2W 1% AXIAL CMF553M6000FKEA
RES 3.6Mohm 1/2W 1% AXIAL

RES 3.6Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.6M 1% T-1 Ea E3 Vishay - 68P5854 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.6M 1% T-1 Ea E3 Vishay
68P5854
Cmf-55 3.6M 1% T-1 Ea E3 Vishay 68P5854
CMF-55 3.6M 1% T-1 EA e3

CMF-55 3.6M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6000FKEA-ND CMF553M6000FKEA 68P5854
Product Name Through Hole Resistors RES 3.6M OHM 1/2W 1% AXIAL Cmf-55 3.6M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers