Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHEB

Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 1% AXIAL - CMF553M3000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 1% AXIAL
CMF553M3000FHEB
RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FHEB
RES 3.3Mohm 1/2W 1% AXIAL

RES 3.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M3000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3000FHEB-ND
Through Hole Resistors CMF553M3000FHEB-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3M 1% T-2 Eb E3 Vishay - 68P5795 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3M 1% T-2 Eb E3 Vishay
68P5795
Cmf-55 3.3M 1% T-2 Eb E3 Vishay 68P5795
CMF-55 3.3M 1% T-2 EB e3

CMF-55 3.3M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3000FHEB CMF553M3000FHEB-ND 68P5795
Product Name RES 3.3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.3M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers