Vishay Intertechnology, Inc. Through Hole Resistors CMF55400R00BEBF

Description
400 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
400 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55400R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55400R00BEBF-ND
Through Hole Resistors CMF55400R00BEBF-ND
400 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 400 OHM 1/2W 0.1% AXIAL - CMF55400R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1/2W 0.1% AXIAL
CMF55400R00BEBF
RES 400 OHM 1/2W 0.1% AXIAL CMF55400R00BEBF
RES 400ohm 1/2W 0.1% AXIAL

RES 400ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C4699 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C4699
Cmf55, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C4699
CMF55, 400 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 400 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55400R00BEBF-ND CMF55400R00BEBF 41C4699
Product Name Through Hole Resistors RES 400 OHM 1/2W 0.1% AXIAL Cmf55, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details