Vishay Intertechnology, Inc. Through Hole Resistors CMF553M3200FHR6

Description
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M3200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200FHR6-ND
Through Hole Resistors CMF553M3200FHR6-ND
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32M OHM 1/2W 1% AXIAL - CMF553M3200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/2W 1% AXIAL
CMF553M3200FHR6
RES 3.32M OHM 1/2W 1% AXIAL CMF553M3200FHR6
RES 3.32Mohm 1/2W 1% AXIAL

RES 3.32Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2895
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2895
Resistor,Metal Film,3.32MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.32MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200FHR6-ND CMF553M3200FHR6 41C2895
Product Name Through Hole Resistors RES 3.32M OHM 1/2W 1% AXIAL Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details