Vishay Intertechnology, Inc. RES 3.16 OHM 1/2W 1% AXIAL CMF553R1600FKEB

Description
RES 3.16ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1/2W 1% AXIAL - CMF553R1600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1/2W 1% AXIAL
CMF553R1600FKEB
RES 3.16 OHM 1/2W 1% AXIAL CMF553R1600FKEB
RES 3.16ohm 1/2W 1% AXIAL

RES 3.16ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R1600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R1600FKEB-ND
Through Hole Resistors CMF553R1600FKEB-ND
3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16 1% T-1 Eb E3 Vishay - 68P5935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16 1% T-1 Eb E3 Vishay
68P5935
Cmf-55 3.16 1% T-1 Eb E3 Vishay 68P5935
CMF-55 3.16 1% T-1 EB e3

CMF-55 3.16 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R1600FKEB CMF553R1600FKEB-ND 68P5935
Product Name RES 3.16 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.16 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details