Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF553M0900FHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 3.09Mohm 1% 25PPM 1/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3.09Mohm 1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF553M0900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553M0900FHBF
Vishay/DaleMetal Film Resistors - CMF553M0900FHBF
Vishay/DaleMetal Film Resistors - Through Hole 3.09Mohm 1% 25PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 3.09Mohm 1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF553M0900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0900FHBF-ND
Through Hole Resistors CMF553M0900FHBF-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M0900FHBF CMF553M0900FHBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers