Vishay Intertechnology, Inc. Through Hole Resistors CMF553M3200FKR6

Description
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M3200FKR6-ND
Through Hole Resistors CMF553M3200FKR6-ND
3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M3200FKR6
Metal Film Resistors - CMF553M3200FKR6
Metal Film Resistors - Through Hole 1/4watt 3.32Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.32Mohms 1%

Supplier's Site
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2901
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2901
Resistor,Metal Film,3.32MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M3200FKR6-ND CMF553M3200FKR6 41C2901
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details