Vishay Intertechnology, Inc. RES 3.65 OHM 1/2W 1% AXIAL CMF553R6500FKR6

Description
RES 3.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1/2W 1% AXIAL - CMF553R6500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1/2W 1% AXIAL
CMF553R6500FKR6
RES 3.65 OHM 1/2W 1% AXIAL CMF553R6500FKR6
RES 3.65ohm 1/2W 1% AXIAL

RES 3.65ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R6500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R6500FKR6-ND
Through Hole Resistors CMF553R6500FKR6-ND
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2989
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2989
Resistor,Metal Film,3.65Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.65Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R6500FKR6 CMF553R6500FKR6-ND 41C2989
Product Name RES 3.65 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers