Vishay Intertechnology, Inc. Through Hole Resistors CMF553M2200GKBF

Description
3.22 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.22 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M2200GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2200GKBF-ND
Through Hole Resistors CMF553M2200GKBF-ND
3.22 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.22 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553M2200GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M2200GKBF
Metal Film Resistors - CMF553M2200GKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.22M 2% T-1 B14 Vishay - 68P5782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.22M 2% T-1 B14 Vishay
68P5782
Cmf-55 3.22M 2% T-1 B14 Vishay 68P5782
CMF-55 3.22M 2% T-1 B14

CMF-55 3.22M 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2200GKBF-ND CMF553M2200GKBF 68P5782
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.22M 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details