Vishay Intertechnology, Inc. Metal Film Resistors - CMF55400R00FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55400R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55400R00FKEB
Metal Film Resistors - CMF55400R00FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55400R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55400R00FKEB-ND
Through Hole Resistors CMF55400R00FKEB-ND
400 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 400 1% T-1 Eb E3 Vishay - 48P6735 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 400 1% T-1 Eb E3 Vishay
48P6735
Cmf-55 400 1% T-1 Eb E3 Vishay 48P6735
CMF-55 400 1% T-1 EB e3

CMF-55 400 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55400R00FKEB CMF55400R00FKEB-ND 48P6735
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 400 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers