Vishay Intertechnology, Inc. Through Hole Resistors CMF553R6500FKBF

Description
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553R6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R6500FKBF-ND
Through Hole Resistors CMF553R6500FKBF-ND
3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.65 OHM 1/2W 1% AXIAL - CMF553R6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1/2W 1% AXIAL
CMF553R6500FKBF
RES 3.65 OHM 1/2W 1% AXIAL CMF553R6500FKBF
RES 3.65ohm 1/2W 1% AXIAL

RES 3.65ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2988
Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2988
Resistor,Metal Film,3.65Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.65Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R6500FKBF-ND CMF553R6500FKBF 41C2988
Product Name Through Hole Resistors RES 3.65 OHM 1/2W 1% AXIAL Resistor,metal Film,3.65Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers