Vishay Intertechnology, Inc. RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHEB

Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.164Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.164M OHM 1/2W 1% AXIAL - CMF553M1640FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.164M OHM 1/2W 1% AXIAL
CMF553M1640FHEB
RES 3.164M OHM 1/2W 1% AXIAL CMF553M1640FHEB
RES 3.164Mohm 1/2W 1% AXIAL

RES 3.164Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1640FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1640FHEB-ND
Through Hole Resistors CMF553M1640FHEB-ND
3.164 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.164 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.164M 1% T-2 Eb E3 Vishay - 68P5772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.164M 1% T-2 Eb E3 Vishay
68P5772
Cmf-55 3.164M 1% T-2 Eb E3 Vishay 68P5772
CMF-55 3.164M 1% T-2 EB e3

CMF-55 3.164M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1640FHEB CMF553M1640FHEB-ND 68P5772
Product Name RES 3.164M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.164M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details