Vishay Intertechnology, Inc. RES 3.65M OHM 1/2W 1% AXIAL CMF553M6500FHBF

Description
RES 3.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1/2W 1% AXIAL - CMF553M6500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/2W 1% AXIAL
CMF553M6500FHBF
RES 3.65M OHM 1/2W 1% AXIAL CMF553M6500FHBF
RES 3.65Mohm 1/2W 1% AXIAL

RES 3.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M6500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6500FHBF-ND
Through Hole Resistors CMF553M6500FHBF-ND
3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2921
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2921
Resistor,Metal Film,3.65MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.65MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6500FHBF CMF553M6500FHBF-ND 41C2921
Product Name RES 3.65M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers