Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF553M4800FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.48Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.48Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF553M4800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553M4800FKBF
Vishay/DaleMetal Film Resistors - CMF553M4800FKBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.48Mohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.48Mohms 1%

Supplier's Site
Through Hole Resistors - CMF553M4800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M4800FKBF-ND
Through Hole Resistors CMF553M4800FKBF-ND
3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2910
Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2910
Resistor,Metal Film,3.48MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M4800FKBF CMF553M4800FKBF-ND 41C2910
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,3.48Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.48E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers