Vishay Intertechnology, Inc. Through Hole Resistors CMF553M5200FKEK

Description
3.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M5200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M5200FKEK-ND
Through Hole Resistors CMF553M5200FKEK-ND
3.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.52M OHM 1/2W 1% AXIAL - CMF553M5200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52M OHM 1/2W 1% AXIAL
CMF553M5200FKEK
RES 3.52M OHM 1/2W 1% AXIAL CMF553M5200FKEK
RES 3.52Mohm 1/2W 1% AXIAL

RES 3.52Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.52M 1% T-1 Ek E3 Vishay - 68P5845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.52M 1% T-1 Ek E3 Vishay
68P5845
Cmf-55 3.52M 1% T-1 Ek E3 Vishay 68P5845
CMF-55 3.52M 1% T-1 EK e3

CMF-55 3.52M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M5200FKEK-ND CMF553M5200FKEK 68P5845
Product Name Through Hole Resistors RES 3.52M OHM 1/2W 1% AXIAL Cmf-55 3.52M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details