Vishay Intertechnology, Inc. Through Hole Resistors CMF553M2200FLEK

Description
3.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M2200FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M2200FLEK-ND
Through Hole Resistors CMF553M2200FLEK-ND
3.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.22M OHM 1/2W 1% AXIAL - CMF553M2200FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.22M OHM 1/2W 1% AXIAL
CMF553M2200FLEK
RES 3.22M OHM 1/2W 1% AXIAL CMF553M2200FLEK
RES 3.22Mohm 1/2W 1% AXIAL

RES 3.22Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.22M 1% T-0 Ek E3 Vishay - 68P5781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.22M 1% T-0 Ek E3 Vishay
68P5781
Cmf-55 3.22M 1% T-0 Ek E3 Vishay 68P5781
CMF-55 3.22M 1% T-0 EK e3

CMF-55 3.22M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M2200FLEK-ND CMF553M2200FLEK 68P5781
Product Name Through Hole Resistors RES 3.22M OHM 1/2W 1% AXIAL Cmf-55 3.22M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details