Vishay Intertechnology, Inc. RES 3.16M OHM 1/2W 1% AXIAL CMF553M1600FHEK

Description
RES 3.16Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/2W 1% AXIAL - CMF553M1600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/2W 1% AXIAL
CMF553M1600FHEK
RES 3.16M OHM 1/2W 1% AXIAL CMF553M1600FHEK
RES 3.16Mohm 1/2W 1% AXIAL

RES 3.16Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M1600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600FHEK-ND
Through Hole Resistors CMF553M1600FHEK-ND
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16M 1% T-2 Ek E3 Vishay - 68P5758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16M 1% T-2 Ek E3 Vishay
68P5758
Cmf-55 3.16M 1% T-2 Ek E3 Vishay 68P5758
CMF-55 3.16M 1% T-2 EK e3

CMF-55 3.16M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600FHEK CMF553M1600FHEK-ND 68P5758
Product Name RES 3.16M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.16M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details