Vishay Intertechnology, Inc. RES 3.83M OHM 1/2W 1% AXIAL CMF553M8300FHEK

Description
RES 3.83Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1/2W 1% AXIAL - CMF553M8300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/2W 1% AXIAL
CMF553M8300FHEK
RES 3.83M OHM 1/2W 1% AXIAL CMF553M8300FHEK
RES 3.83Mohm 1/2W 1% AXIAL

RES 3.83Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M8300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M8300FHEK-ND
Through Hole Resistors CMF553M8300FHEK-ND
3.83 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83M 1% T-2 Ek E3 Vishay - 68P5890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83M 1% T-2 Ek E3 Vishay
68P5890
Cmf-55 3.83M 1% T-2 Ek E3 Vishay 68P5890
CMF-55 3.83M 1% T-2 EK e3

CMF-55 3.83M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M8300FHEK CMF553M8300FHEK-ND 68P5890
Product Name RES 3.83M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.83M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details