Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GKEA

Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 2% AXIAL - CMF553M0100GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 2% AXIAL
CMF553M0100GKEA
RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GKEA
RES 3.01Mohm 1/2W 2% AXIAL

RES 3.01Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100GKEA-ND
Through Hole Resistors CMF553M0100GKEA-ND
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01M 2% T-1 Ea E3 Vishay - 68P5730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 2% T-1 Ea E3 Vishay
68P5730
Cmf-55 3.01M 2% T-1 Ea E3 Vishay 68P5730
CMF-55 3.01M 2% T-1 EA e3

CMF-55 3.01M 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100GKEA CMF553M0100GKEA-ND 68P5730
Product Name RES 3.01M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.01M 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers