Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M1600FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 3.16Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.16Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M1600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M1600FKEB
Metal Film Resistors - CMF553M1600FKEB
Metal Film Resistors - Through Hole 1/4watt 3.16Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.16Mohms 1%

Supplier's Site
Through Hole Resistors - CMF553M1600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M1600FKEB-ND
Through Hole Resistors CMF553M1600FKEB-ND
3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16M 1% T-1 Eb E3 Vishay - 68P5760 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16M 1% T-1 Eb E3 Vishay
68P5760
Cmf-55 3.16M 1% T-1 Eb E3 Vishay 68P5760
CMF-55 3.16M 1% T-1 EB e3

CMF-55 3.16M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M1600FKEB CMF553M1600FKEB-ND 68P5760
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.16M 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers