Vishay Intertechnology, Inc. RES 3.57 OHM 1/2W 1% AXIAL CMF553R5700FKBF

Description
RES 3.57ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 1/2W 1% AXIAL - CMF553R5700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1/2W 1% AXIAL
CMF553R5700FKBF
RES 3.57 OHM 1/2W 1% AXIAL CMF553R5700FKBF
RES 3.57ohm 1/2W 1% AXIAL

RES 3.57ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R5700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R5700FKBF-ND
Through Hole Resistors CMF553R5700FKBF-ND
3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2985
Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2985
Resistor,Metal Film,3.57Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.57Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R5700FKBF CMF553R5700FKBF-ND 41C2985
Product Name RES 3.57 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.57Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers