Vishay Intertechnology, Inc. RES 3.74 OHM 1/2W 1% AXIAL CMF553R7400FKEB

Description
RES 3.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1/2W 1% AXIAL - CMF553R7400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1/2W 1% AXIAL
CMF553R7400FKEB
RES 3.74 OHM 1/2W 1% AXIAL CMF553R7400FKEB
RES 3.74ohm 1/2W 1% AXIAL

RES 3.74ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R7400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R7400FKEB-ND
Through Hole Resistors CMF553R7400FKEB-ND
3.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553R7400FKEB CMF553R7400FKEB-ND
Product Name RES 3.74 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details