Vishay Precision Group RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FKR6

Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 1% AXIAL - CMF553M3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 1% AXIAL
CMF553M3000FKR6
RES 3.3M OHM 1/2W 1% AXIAL CMF553M3000FKR6
RES 3.3Mohm 1/2W 1% AXIAL

RES 3.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF553M3000FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF553M3000FKR6CT-ND
Through Hole Resistors 541-CMF553M3000FKR6CT-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF553M3000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF553M3000FKR6TR-ND
Through Hole Resistors 541-CMF553M3000FKR6TR-ND
3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.3 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8146 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8146
Metal Film Resistor, 3.3 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8146
METAL FILM RESISTOR, 3.3 MOHM, 500 MW, 1%, FULL REEL; Resistance:3.3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 3.3 MOHM, 500 MW, 1%, FULL REEL; Resistance:3.3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 3.3Mohm, 500Mw, ±1%; Resistance Vishay - 41C2890 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Mohm, 500Mw, ±1%; Resistance Vishay
41C2890
Metal Film Resistor, 3.3Mohm, 500Mw, ±1%; Resistance Vishay 41C2890
METAL FILM RESISTOR, 3.3MOHM, 500mW, ±1%; Resistance:3.3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.3MOHM, 500mW, ±1%; Resistance:3.3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF553M3000FKR6 541-CMF553M3000FKR6CT-ND 83R8146 41C2890
Product Name RES 3.3M OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 3.3 Mohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 3.3Mohm, 500Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details