Vishay Intertechnology, Inc. RES 3 OHM 1/2W 1% AXIAL CMF553R0000FKEK

Description
RES 3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1/2W 1% AXIAL - CMF553R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1/2W 1% AXIAL
CMF553R0000FKEK
RES 3 OHM 1/2W 1% AXIAL CMF553R0000FKEK
RES 3ohm 1/2W 1% AXIAL

RES 3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0000FKEK-ND
Through Hole Resistors CMF553R0000FKEK-ND
3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3 1% T-1 Ek E3 Vishay - 68P5914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3 1% T-1 Ek E3 Vishay
68P5914
Cmf-55 3 1% T-1 Ek E3 Vishay 68P5914
CMF-55 3 1% T-1 EK e3

CMF-55 3 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0000FKEK CMF553R0000FKEK-ND 68P5914
Product Name RES 3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details