Vishay Intertechnology, Inc. RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GLR6

Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/2W 2% AXIAL - CMF553M0100GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 2% AXIAL
CMF553M0100GLR6
RES 3.01M OHM 1/2W 2% AXIAL CMF553M0100GLR6
RES 3.01Mohm 1/2W 2% AXIAL

RES 3.01Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0100GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100GLR6-ND
Through Hole Resistors CMF553M0100GLR6-ND
3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01M 2% T-0 Re6 Vishay - 68P5737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 2% T-0 Re6 Vishay
68P5737
Cmf-55 3.01M 2% T-0 Re6 Vishay 68P5737
CMF-55 3.01M 2% T-0 RE6

CMF-55 3.01M 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100GLR6 CMF553M0100GLR6-ND 68P5737
Product Name RES 3.01M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3.01M 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details