Vishay Intertechnology, Inc. RES 3.8M OHM 1/2W 5% AXIAL CMF553M8000JNEA

Description
RES 3.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8M OHM 1/2W 5% AXIAL - CMF553M8000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8M OHM 1/2W 5% AXIAL
CMF553M8000JNEA
RES 3.8M OHM 1/2W 5% AXIAL CMF553M8000JNEA
RES 3.8Mohm 1/2W 5% AXIAL

RES 3.8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M8000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M8000JNEA-ND
Through Hole Resistors CMF553M8000JNEA-ND
3.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.8M 5% T-00 Ea E3 Vishay - 68P5882 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.8M 5% T-00 Ea E3 Vishay
68P5882
Cmf-55 3.8M 5% T-00 Ea E3 Vishay 68P5882
CMF-55 3.8M 5% T-00 EA e3

CMF-55 3.8M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M8000JNEA CMF553M8000JNEA-ND 68P5882
Product Name RES 3.8M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 3.8M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details