Vishay Intertechnology, Inc. RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FLRE70

Description
RES 3.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/2W 1% AXIAL - CMF553R3200FLRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/2W 1% AXIAL
CMF553R3200FLRE70
RES 3.32 OHM 1/2W 1% AXIAL CMF553R3200FLRE70
RES 3.32ohm 1/2W 1% AXIAL

RES 3.32ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R3200FLRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3200FLRE70-ND
Through Hole Resistors CMF553R3200FLRE70-ND
3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.32 1% T-0 R36 Vishay - 68P5957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.32 1% T-0 R36 Vishay
68P5957
Cmf-55-70 3.32 1% T-0 R36 Vishay 68P5957
CMF-55-70 3.32 1% T-0 R36

CMF-55-70 3.32 1% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3200FLRE70 CMF553R3200FLRE70-ND 68P5957
Product Name RES 3.32 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.32 1% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details