Vishay Intertechnology, Inc. RES 3.6M OHM 1/2W 1% AXIAL CMF553M6000FKRE

Description
RES 3.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/2W 1% AXIAL - CMF553M6000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/2W 1% AXIAL
CMF553M6000FKRE
RES 3.6M OHM 1/2W 1% AXIAL CMF553M6000FKRE
RES 3.6Mohm 1/2W 1% AXIAL

RES 3.6Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M6000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M6000FKRE-ND
Through Hole Resistors CMF553M6000FKRE-ND
3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.6M 1% T-1 R36 Vishay - 68P5856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.6M 1% T-1 R36 Vishay
68P5856
Cmf-55 3.6M 1% T-1 R36 Vishay 68P5856
CMF-55 3.6M 1% T-1 R36

CMF-55 3.6M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M6000FKRE CMF553M6000FKRE-ND 68P5856
Product Name RES 3.6M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.6M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details