Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF553M3200GKWF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.32M 2% T-1 RE5
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.32M 2% T-1 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF553M3200GKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553M3200GKWF
Vishay/DaleMetal Film Resistors - CMF553M3200GKWF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.32M 2% T-1 RE5

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 3.32M 2% T-1 RE5

Supplier's Site
Cmf-55 3.32M 2% T-1 Re5 Vishay - 68P5816 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32M 2% T-1 Re5 Vishay
68P5816
Cmf-55 3.32M 2% T-1 Re5 Vishay 68P5816
CMF-55 3.32M 2% T-1 RE5

CMF-55 3.32M 2% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF553M3200GKWF 68P5816
Product Name Vishay/DaleMetal Film Resistors - Cmf-55 3.32M 2% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers