Vishay Intertechnology, Inc. RES 3 OHM 1/2W 2% AXIAL CMF553R0000GKEB

Description
RES 3ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 1/2W 2% AXIAL - CMF553R0000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1/2W 2% AXIAL
CMF553R0000GKEB
RES 3 OHM 1/2W 2% AXIAL CMF553R0000GKEB
RES 3ohm 1/2W 2% AXIAL

RES 3ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R0000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R0000GKEB-ND
Through Hole Resistors CMF553R0000GKEB-ND
3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3 2% T-1 Eb E3 Vishay - 68P5917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3 2% T-1 Eb E3 Vishay
68P5917
Cmf-55 3 2% T-1 Eb E3 Vishay 68P5917
CMF-55 3 2% T-1 EB e3

CMF-55 3 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R0000GKEB CMF553R0000GKEB-ND 68P5917
Product Name RES 3 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 3 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details