Vishay Intertechnology, Inc. Metal Film Resistors - CMF553R3000JKEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553R3000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553R3000JKEA
Metal Film Resistors - CMF553R3000JKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553R3000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R3000JKEA-ND
Through Hole Resistors CMF553R3000JKEA-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.3 5% T-1 Ea E3 Vishay - 68P5944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3 5% T-1 Ea E3 Vishay
68P5944
Cmf-55 3.3 5% T-1 Ea E3 Vishay 68P5944
CMF-55 3.3 5% T-1 EA e3

CMF-55 3.3 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R3000JKEA CMF553R3000JKEA-ND 68P5944
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.3 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details