Vishay Intertechnology, Inc. RES 3.9 OHM 1/2W 1% AXIAL CMF553R9000FKBF

Description
RES 3.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 1/2W 1% AXIAL - CMF553R9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1/2W 1% AXIAL
CMF553R9000FKBF
RES 3.9 OHM 1/2W 1% AXIAL CMF553R9000FKBF
RES 3.9ohm 1/2W 1% AXIAL

RES 3.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553R9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553R9000FKBF-ND
Through Hole Resistors CMF553R9000FKBF-ND
3.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.9 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.9 Ohm, +/1 Percent, 100 Ppm Vishay
41C2998
Cmf55, 3.9 Ohm, +/1 Percent, 100 Ppm Vishay 41C2998
CMF55, 3.9 Ohm, +/- 1 Percent, 100 ppm

CMF55, 3.9 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553R9000FKBF CMF553R9000FKBF-ND 41C2998
Product Name RES 3.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.9 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details